Vishay Intertechnology, Inc. Through Hole Resistors CMF55560K00FHEK

Description
560 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55560K00FHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55560K00FHEK-ND
Through Hole Resistors CMF55560K00FHEK-ND
560 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

560 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 560K OHM 1/2W 1% AXIAL - CMF55560K00FHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/2W 1% AXIAL
CMF55560K00FHEK
RES 560K OHM 1/2W 1% AXIAL CMF55560K00FHEK
RES 560Kohm 1/2W 1% AXIAL

RES 560Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 560K 1% T-2 Ek E3 Vishay - 68P9629 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 560K 1% T-2 Ek E3 Vishay
68P9629
Cmf-55 560K 1% T-2 Ek E3 Vishay 68P9629
CMF-55 560K 1% T-2 EK e3

CMF-55 560K 1% T-2 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55560K00FHEK-ND CMF55560K00FHEK 68P9629
Product Name Through Hole Resistors RES 560K OHM 1/2W 1% AXIAL Cmf-55 560K 1% T-2 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers