Vishay Intertechnology, Inc. RES 55.55 OHM 1/2W 1% AXIAL CMF5555R550FKEK

Description
RES 55.55ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 55.55ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.55 OHM 1/2W 1% AXIAL - CMF5555R550FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.55 OHM 1/2W 1% AXIAL
CMF5555R550FKEK
RES 55.55 OHM 1/2W 1% AXIAL CMF5555R550FKEK
RES 55.55ohm 1/2W 1% AXIAL

RES 55.55ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555R550FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555R550FKEK-ND
Through Hole Resistors CMF5555R550FKEK-ND
55.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 55.55 1% T-1 Ek E3 Vishay - 48P6951 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 55.55 1% T-1 Ek E3 Vishay
48P6951
Cmf-55 55.55 1% T-1 Ek E3 Vishay 48P6951
CMF-55 55.55 1% T-1 EK e3

CMF-55 55.55 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5555R550FKEK CMF5555R550FKEK-ND 48P6951
Product Name RES 55.55 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 55.55 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.55 ohms 55.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details