Vishay Intertechnology, Inc. RES 55.55 OHM 1/2W 1% AXIAL CMF5555R550FKBF

Description
RES 55.55ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 55.55ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.55 OHM 1/2W 1% AXIAL - CMF5555R550FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.55 OHM 1/2W 1% AXIAL
CMF5555R550FKBF
RES 55.55 OHM 1/2W 1% AXIAL CMF5555R550FKBF
RES 55.55ohm 1/2W 1% AXIAL

RES 55.55ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555R550FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555R550FKBF-ND
Through Hole Resistors CMF5555R550FKBF-ND
55.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.55 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay - 41C6428 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay
41C6428
Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay 41C6428
CMF55, 55.55 Ohm, +/- 1 Percent, 100 ppm

CMF55, 55.55 Ohm, +/- 1 Percent, 100 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5555R550FKBF CMF5555R550FKBF-ND 41C6428
Product Name RES 55.55 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf55, 55.55 Ohm, +/1 Percent, 100 Ppm Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55.55 ohms 55.55 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers