Vishay Intertechnology, Inc. RES 55.6K OHM 1/2W .5% AXIAL CMF5555K600DHRE

Description
RES 55.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 55.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6K OHM 1/2W .5% AXIAL - CMF5555K600DHRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6K OHM 1/2W .5% AXIAL
CMF5555K600DHRE
RES 55.6K OHM 1/2W .5% AXIAL CMF5555K600DHRE
RES 55.6Kohm 1/2W .5% AXIAL

RES 55.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555K600DHRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555K600DHRE-ND
Through Hole Resistors CMF5555K600DHRE-ND
55.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 55.6K .5% T-2 R36 Vishay - 68P9562 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 55.6K .5% T-2 R36 Vishay
68P9562
Cmf-55 55.6K .5% T-2 R36 Vishay 68P9562
CMF-55 55.6K .5% T-2 R36

CMF-55 55.6K .5% T-2 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5555K600DHRE CMF5555K600DHRE-ND 68P9562
Product Name RES 55.6K OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 55.6K .5% T-2 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details