Vishay Intertechnology, Inc. RES 55.6K OHM 1/2W .1% AXIAL CMF5555K600BERE70

Description
RES 55.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 55.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6K OHM 1/2W .1% AXIAL - CMF5555K600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6K OHM 1/2W .1% AXIAL
CMF5555K600BERE70
RES 55.6K OHM 1/2W .1% AXIAL CMF5555K600BERE70
RES 55.6Kohm 1/2W .1% AXIAL

RES 55.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555K600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555K600BERE70-ND
Through Hole Resistors CMF5555K600BERE70-ND
55.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5555K600BERE70 CMF5555K600BERE70-ND
Product Name RES 55.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722194 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details