Vishay Intertechnology, Inc. RES 55.6K OHM 1/2W .1% AXIAL CMF5555K600BER670

Description
RES 55.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 55.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.6K OHM 1/2W .1% AXIAL - CMF5555K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.6K OHM 1/2W .1% AXIAL
CMF5555K600BER670
RES 55.6K OHM 1/2W .1% AXIAL CMF5555K600BER670
RES 55.6Kohm 1/2W .1% AXIAL

RES 55.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555K600BER670-ND
Through Hole Resistors CMF5555K600BER670-ND
55.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,556Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6423 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,556Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6423
Resistor,metal Film,556Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6423
Resistor,Metal Film,556KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,556KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5555K600BER670 CMF5555K600BER670-ND 41C6423
Product Name RES 55.6K OHM 1/2W .1% AXIAL Through Hole Resistors Resistor,metal Film,556Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details