Vishay Intertechnology, Inc. RES 55.1K OHM 1/2W 1% AXIAL CMF5555K100FKBF

Description
RES 55.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 55.1Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 55.1K OHM 1/2W 1% AXIAL - CMF5555K100FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 55.1K OHM 1/2W 1% AXIAL
CMF5555K100FKBF
RES 55.1K OHM 1/2W 1% AXIAL CMF5555K100FKBF
RES 55.1Kohm 1/2W 1% AXIAL

RES 55.1Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5555K100FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5555K100FKBF-ND
Through Hole Resistors CMF5555K100FKBF-ND
55.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

55.1 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 55.1K 1% T-1 B14 Vishay - 68P9556 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 55.1K 1% T-1 B14 Vishay
68P9556
Cmf-55 55.1K 1% T-1 B14 Vishay 68P9556
CMF-55 55.1K 1% T-1 B14

CMF-55 55.1K 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5555K100FKBF CMF5555K100FKBF-ND 68P9556
Product Name RES 55.1K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 55.1K 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 55100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details