Vishay Intertechnology, Inc. Metal Film Resistors - CMF55550R00BEEA

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55550R00BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55550R00BEEA
Metal Film Resistors - CMF55550R00BEEA
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF55550R00BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55550R00BEEA-ND
Through Hole Resistors CMF55550R00BEEA-ND
550 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

550 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 550 .1% T-9 Ea E3 Vishay - 68P9568 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 550 .1% T-9 Ea E3 Vishay
68P9568
Cmf-55 550 .1% T-9 Ea E3 Vishay 68P9568
CMF-55 550 .1% T-9 EA e3

CMF-55 550 .1% T-9 EA e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55550R00BEEA CMF55550R00BEEA-ND 68P9568
Product Name Metal Film Resistors - Through Hole Resistors Cmf-55 550 .1% T-9 Ea E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 550 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers