Vishay Intertechnology, Inc. RES 54.9 OHM 1% 50PPM 1/2W CMF5554R900FHEB

Description
RES 54.9ohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 54.9ohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9 OHM 1% 50PPM 1/2W - CMF5554R900FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1% 50PPM 1/2W
CMF5554R900FHEB
RES 54.9 OHM 1% 50PPM 1/2W CMF5554R900FHEB
RES 54.9ohm 1% 50PPM 1/2W

RES 54.9ohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF54.9HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF54.9HFCT-ND
Through Hole Resistors CMF54.9HFCT-ND
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF54.9HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF54.9HFTR-ND
Through Hole Resistors CMF54.9HFTR-ND
54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 54.9 1% T-2 Eb E3 Vishay - 68P9516 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.9 1% T-2 Eb E3 Vishay
68P9516
Cmf-55 54.9 1% T-2 Eb E3 Vishay 68P9516
CMF-55 54.9 1% T-2 EB e3

CMF-55 54.9 1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554R900FHEB CMF54.9HFCT-ND 68P9516
Product Name RES 54.9 OHM 1% 50PPM 1/2W Through Hole Resistors Cmf-55 54.9 1% T-2 Eb E3 Vishay
Resistance Range 54.9 ohms 54.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details