Vishay Intertechnology, Inc. Through Hole Resistors CMF5554R900DHEB

Description
54.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5554R900DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554R900DHEB-ND
Through Hole Resistors CMF5554R900DHEB-ND
54.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 54.9 OHM 1/2W .5% AXIAL - CMF5554R900DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9 OHM 1/2W .5% AXIAL
CMF5554R900DHEB
RES 54.9 OHM 1/2W .5% AXIAL CMF5554R900DHEB
RES 54.9ohm 1/2W .5% AXIAL

RES 54.9ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 54.9 .5% T-2 Eb E3 Vishay - 68P9513 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.9 .5% T-2 Eb E3 Vishay
68P9513
Cmf-55 54.9 .5% T-2 Eb E3 Vishay 68P9513
CMF-55 54.9 .5% T-2 EB e3

CMF-55 54.9 .5% T-2 EB e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554R900DHEB-ND CMF5554R900DHEB 68P9513
Product Name Through Hole Resistors RES 54.9 OHM 1/2W .5% AXIAL Cmf-55 54.9 .5% T-2 Eb E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 54.9 ohms 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details