Vishay Intertechnology, Inc. Metal Film Resistors - CMF5554R900BER6

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5554R900BER6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5554R900BER6
Metal Film Resistors - CMF5554R900BER6
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5554R900BER6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554R900BER6-ND
Through Hole Resistors CMF5554R900BER6-ND
54.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,54.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6399 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,54.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6399
Resistor,metal Film,54.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6399
Resistor,Metal Film,54.2Ohms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,54.2Ohms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554R900BER6 CMF5554R900BER6-ND 41C6399
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,54.2Ohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Resistance Range 54.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details