Vishay Intertechnology, Inc. RES 54.2 OHM 1/2W .5% AXIAL CMF5554R200DHEK

Description
RES 54.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 54.2ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.2 OHM 1/2W .5% AXIAL - CMF5554R200DHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.2 OHM 1/2W .5% AXIAL
CMF5554R200DHEK
RES 54.2 OHM 1/2W .5% AXIAL CMF5554R200DHEK
RES 54.2ohm 1/2W .5% AXIAL

RES 54.2ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554R200DHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554R200DHEK-ND
Through Hole Resistors CMF5554R200DHEK-ND
54.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.2 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 54.2 .5% T-2 Ek E3 Vishay - 68P9509 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.2 .5% T-2 Ek E3 Vishay
68P9509
Cmf-55 54.2 .5% T-2 Ek E3 Vishay 68P9509
CMF-55 54.2 .5% T-2 EK e3

CMF-55 54.2 .5% T-2 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554R200DHEK CMF5554R200DHEK-ND 68P9509
Product Name RES 54.2 OHM 1/2W .5% AXIAL Through Hole Resistors Cmf-55 54.2 .5% T-2 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.2 ohms 54.2 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details