Vishay Intertechnology, Inc. RES 54.1 OHM 1/2W 1% AXIAL CMF5554R100FKR6

Description
RES 54.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.1ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.1 OHM 1/2W 1% AXIAL - CMF5554R100FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.1 OHM 1/2W 1% AXIAL
CMF5554R100FKR6
RES 54.1 OHM 1/2W 1% AXIAL CMF5554R100FKR6
RES 54.1ohm 1/2W 1% AXIAL

RES 54.1ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554R100FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554R100FKR6-ND
Through Hole Resistors CMF5554R100FKR6-ND
54.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.1 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 54.1 1% T-1 Re6 Vishay - 68P9507 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.1 1% T-1 Re6 Vishay
68P9507
Cmf-55 54.1 1% T-1 Re6 Vishay 68P9507
CMF-55 54.1 1% T-1 RE6

CMF-55 54.1 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554R100FKR6 CMF5554R100FKR6-ND 68P9507
Product Name RES 54.1 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 54.1 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54.1 ohms 54.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311314 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details