Vishay Intertechnology, Inc. Through Hole Resistors CMF5554K900FKR670

Description
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5554K900FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K900FKR670-ND
Through Hole Resistors CMF5554K900FKR670-ND
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5554K900FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5554K900FKR670
Metal Film Resistors - CMF5554K900FKR670
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf-55-70 54.9K 1% T-1 Re6 Vishay - 68P9500 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 54.9K 1% T-1 Re6 Vishay
68P9500
Cmf-55-70 54.9K 1% T-1 Re6 Vishay 68P9500
CMF-55-70 54.9K 1% T-1 RE6

CMF-55-70 54.9K 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554K900FKR670-ND CMF5554K900FKR670 68P9500
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55-70 54.9K 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details