Vishay Intertechnology, Inc. Through Hole Resistors CMF5554K900FKEA

Description
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5554K900FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K900FKEA-ND
Through Hole Resistors CMF5554K900FKEA-ND
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 54.9K OHM 1/2W 1% AXIAL - CMF5554K900FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W 1% AXIAL
CMF5554K900FKEA
RES 54.9K OHM 1/2W 1% AXIAL CMF5554K900FKEA
RES 54.9Kohm 1/2W 1% AXIAL

RES 54.9Kohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 54.9K 1% T-1 Ea E3 Vishay - 48P6937 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.9K 1% T-1 Ea E3 Vishay
48P6937
Cmf-55 54.9K 1% T-1 Ea E3 Vishay 48P6937
CMF-55 54.9K 1% T-1 EA e3

CMF-55 54.9K 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554K900FKEA-ND CMF5554K900FKEA 48P6937
Product Name Through Hole Resistors RES 54.9K OHM 1/2W 1% AXIAL Cmf-55 54.9K 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756870 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through-Hole Resistors - 1-1622796-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1820 ohms
View Details
2 suppliers