Vishay Intertechnology, Inc. RES 54.9K OHM 1/2W 1% AXIAL CMF5554K900FEEB

Description
RES 54.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/2W 1% AXIAL - CMF5554K900FEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W 1% AXIAL
CMF5554K900FEEB
RES 54.9K OHM 1/2W 1% AXIAL CMF5554K900FEEB
RES 54.9Kohm 1/2W 1% AXIAL

RES 54.9Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554K900FEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K900FEEB-ND
Through Hole Resistors CMF5554K900FEEB-ND
54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5554K900FEEB CMF5554K900FEEB-ND
Product Name RES 54.9K OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R820JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details