Vishay Intertechnology, Inc. RES 54.9K OHM 1/2W .1% AXIAL CMF5554K900BHEB

Description
RES 54.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/2W .1% AXIAL - CMF5554K900BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W .1% AXIAL
CMF5554K900BHEB
RES 54.9K OHM 1/2W .1% AXIAL CMF5554K900BHEB
RES 54.9Kohm 1/2W .1% AXIAL

RES 54.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554K900BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K900BHEB-ND
Through Hole Resistors CMF5554K900BHEB-ND
54.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 54.9K .1% T-2 Eb E3 Vishay - 68P9490 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.9K .1% T-2 Eb E3 Vishay
68P9490
Cmf-55 54.9K .1% T-2 Eb E3 Vishay 68P9490
CMF-55 54.9K .1% T-2 EB e3

CMF-55 54.9K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554K900BHEB CMF5554K900BHEB-ND 68P9490
Product Name RES 54.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 54.9K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details