Vishay Intertechnology, Inc. RES 54.9K OHM 1/2W .1% AXIAL CMF5554K900BEEB

Description
RES 54.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 54.9Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/2W .1% AXIAL - CMF5554K900BEEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/2W .1% AXIAL
CMF5554K900BEEB
RES 54.9K OHM 1/2W .1% AXIAL CMF5554K900BEEB
RES 54.9Kohm 1/2W .1% AXIAL

RES 54.9Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554K900BEEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K900BEEB-ND
Through Hole Resistors CMF5554K900BEEB-ND
54.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 54.9K .1% T-9 Eb E3 Vishay - 68P9487 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.9K .1% T-9 Eb E3 Vishay
68P9487
Cmf-55 54.9K .1% T-9 Eb E3 Vishay 68P9487
CMF-55 54.9K .1% T-9 EB e3

CMF-55 54.9K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554K900BEEB CMF5554K900BEEB-ND 68P9487
Product Name RES 54.9K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 54.9K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469515 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details