Vishay Intertechnology, Inc. RES 54.1K OHM 1/2W 0.1% AXIAL CMF5554K100BHBF

Description
RES 54.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 54.1Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.1K OHM 1/2W 0.1% AXIAL - CMF5554K100BHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.1K OHM 1/2W 0.1% AXIAL
CMF5554K100BHBF
RES 54.1K OHM 1/2W 0.1% AXIAL CMF5554K100BHBF
RES 54.1Kohm 1/2W 0.1% AXIAL

RES 54.1Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5554K100BHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5554K100BHBF-ND
Through Hole Resistors CMF5554K100BHBF-ND
54.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

54.1 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 54.1K .1% T-2 B14 Vishay - 68P9483 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 54.1K .1% T-2 B14 Vishay
68P9483
Cmf-55 54.1K .1% T-2 B14 Vishay 68P9483
CMF-55 54.1K .1% T-2 B14

CMF-55 54.1K .1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5554K100BHBF CMF5554K100BHBF-ND 68P9483
Product Name RES 54.1K OHM 1/2W 0.1% AXIAL Through Hole Resistors Cmf-55 54.1K .1% T-2 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 54100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details