Vishay Intertechnology, Inc. RES 549 OHM 1/2W 1% AXIAL CMF55549R00FKRE

Description
RES 549ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/2W 1% AXIAL - CMF55549R00FKRE - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/2W 1% AXIAL
CMF55549R00FKRE
RES 549 OHM 1/2W 1% AXIAL CMF55549R00FKRE
RES 549ohm 1/2W 1% AXIAL

RES 549ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55549R00FKRE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55549R00FKRE-ND
Through Hole Resistors CMF55549R00FKRE-ND
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 549 1% T-1 R36 Vishay - 68P9550 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 549 1% T-1 R36 Vishay
68P9550
Cmf-55 549 1% T-1 R36 Vishay 68P9550
CMF-55 549 1% T-1 R36

CMF-55 549 1% T-1 R36

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55549R00FKRE CMF55549R00FKRE-ND 68P9550
Product Name RES 549 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 549 1% T-1 R36 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3480 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C824J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details