Vishay Intertechnology, Inc. Through Hole Resistors CMF55549R00FKR670

Description
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55549R00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55549R00FKR670-ND
Through Hole Resistors CMF55549R00FKR670-ND
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 549 OHM 1/2W 1% AXIAL - CMF55549R00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/2W 1% AXIAL
CMF55549R00FKR670
RES 549 OHM 1/2W 1% AXIAL CMF55549R00FKR670
RES 549ohm 1/2W 1% AXIAL

RES 549ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55-70 549 1% T-1 Re6 Vishay - 68P9552 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 549 1% T-1 Re6 Vishay
68P9552
Cmf-55-70 549 1% T-1 Re6 Vishay 68P9552
CMF-55-70 549 1% T-1 RE6

CMF-55-70 549 1% T-1 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55549R00FKR670-ND CMF55549R00FKR670 68P9552
Product Name Through Hole Resistors RES 549 OHM 1/2W 1% AXIAL Cmf-55-70 549 1% T-1 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT26A510JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details