Vishay Intertechnology, Inc. Through Hole Resistors CMF55549R00FKEA

Description
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55549R00FKEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55549R00FKEA-ND
Through Hole Resistors CMF55549R00FKEA-ND
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 549 OHM 1/2W 1% AXIAL - CMF55549R00FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/2W 1% AXIAL
CMF55549R00FKEA
RES 549 OHM 1/2W 1% AXIAL CMF55549R00FKEA
RES 549ohm 1/2W 1% AXIAL

RES 549ohm 1/2W 1% AXIAL

Supplier's Site
Cmf-55 549 1% T-1 Ea E3 Vishay - 48P6947 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 549 1% T-1 Ea E3 Vishay
48P6947
Cmf-55 549 1% T-1 Ea E3 Vishay 48P6947
CMF-55 549 1% T-1 EA e3

CMF-55 549 1% T-1 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55549R00FKEA-ND CMF55549R00FKEA 48P6947
Product Name Through Hole Resistors RES 549 OHM 1/2W 1% AXIAL Cmf-55 549 1% T-1 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details