Vishay Intertechnology, Inc. RES 549 OHM 1/2W 1% AXIAL CMF55549R00FHEB

Description
RES 549ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 549ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549 OHM 1/2W 1% AXIAL - CMF55549R00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/2W 1% AXIAL
CMF55549R00FHEB
RES 549 OHM 1/2W 1% AXIAL CMF55549R00FHEB
RES 549ohm 1/2W 1% AXIAL

RES 549ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF549HFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF549HFCT-ND
Through Hole Resistors CMF549HFCT-ND
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF549HFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF549HFTR-ND
Through Hole Resistors CMF549HFTR-ND
549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55549R00FHEB CMF549HFCT-ND
Product Name RES 549 OHM 1/2W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549 ohms 549 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details