Vishay Intertechnology, Inc. Through Hole Resistors CMF55549R00DHBF

Description
549 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
549 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF55549R00DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55549R00DHBF-ND
Through Hole Resistors CMF55549R00DHBF-ND
549 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 549 OHM 1/2W .5% AXIAL - CMF55549R00DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/2W .5% AXIAL
CMF55549R00DHBF
RES 549 OHM 1/2W .5% AXIAL CMF55549R00DHBF
RES 549ohm 1/2W .5% AXIAL

RES 549ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 549 .5% T-2 B14 Vishay - 68P9545 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 549 .5% T-2 B14 Vishay
68P9545
Cmf-55 549 .5% T-2 B14 Vishay 68P9545
CMF-55 549 .5% T-2 B14

CMF-55 549 .5% T-2 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55549R00DHBF-ND CMF55549R00DHBF 68P9545
Product Name Through Hole Resistors RES 549 OHM 1/2W .5% AXIAL Cmf-55 549 .5% T-2 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details