Vishay Intertechnology, Inc. RES 549K OHM 1/2W 1% AXIAL CMF55549K00FKR670

Description
RES 549Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/2W 1% AXIAL - CMF55549K00FKR670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/2W 1% AXIAL
CMF55549K00FKR670
RES 549K OHM 1/2W 1% AXIAL CMF55549K00FKR670
RES 549Kohm 1/2W 1% AXIAL

RES 549Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55549K00FKR670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55549K00FKR670-ND
Through Hole Resistors CMF55549K00FKR670-ND
549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 549K 1% T-1 Re6 Vishay - 68P9537 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 549K 1% T-1 Re6 Vishay
68P9537
Cmf-55-70 549K 1% T-1 Re6 Vishay 68P9537
CMF-55-70 549K 1% T-1 RE6

CMF-55-70 549K 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55549K00FKR670 CMF55549K00FKR670-ND 68P9537
Product Name RES 549K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55-70 549K 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1722233 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R154JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers