Vishay Intertechnology, Inc. RES 549K OHM 1/2W 1% AXIAL CMF55549K00FKBF

Description
RES 549Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 549Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1/2W 1% AXIAL - CMF55549K00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1/2W 1% AXIAL
CMF55549K00FKBF
RES 549K OHM 1/2W 1% AXIAL CMF55549K00FKBF
RES 549Kohm 1/2W 1% AXIAL

RES 549Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55549K00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55549K00FKBF-ND
Through Hole Resistors CMF55549K00FKBF-ND
549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6412 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6412
Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6412
Resistor,Metal Film,5.49MOhms,250WV ,1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,5.49MOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55549K00FKBF CMF55549K00FKBF-ND 41C6412
Product Name RES 549K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,5.49Mohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details