Vishay Precision Group Metal Film Resistors - CMF55549K00FHR770

Description
Metal Film Resistors - Through Hole
Request a Quote
Description
Metal Film Resistors - Through Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF55549K00FHR770 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF55549K00FHR770
Metal Film Resistors - CMF55549K00FHR770
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Cmf55, 549 Kohm, +/1 Percent, 50 Ppm Vishay - 41C6409 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 549 Kohm, +/1 Percent, 50 Ppm Vishay
41C6409
Cmf55, 549 Kohm, +/1 Percent, 50 Ppm Vishay 41C6409
CMF55, 549 kOhm, +/- 1 Percent, 50 ppm

CMF55, 549 kOhm, +/- 1 Percent, 50 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CMF55549K00FHR770 41C6409
Product Name Metal Film Resistors - Cmf55, 549 Kohm, +/1 Percent, 50 Ppm Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers