Vishay Intertechnology, Inc. RES 549K OHM 1% 50PPM 1/2W CMF55549K00FHEB

Description
RES 549Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 549Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 549K OHM 1% 50PPM 1/2W - CMF55549K00FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549K OHM 1% 50PPM 1/2W
CMF55549K00FHEB
RES 549K OHM 1% 50PPM 1/2W CMF55549K00FHEB
RES 549Kohm 1% 50PPM 1/2W

RES 549Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - CMF549KHFCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF549KHFCT-ND
Through Hole Resistors CMF549KHFCT-ND
549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - CMF549KHFTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF549KHFTR-ND
Through Hole Resistors CMF549KHFTR-ND
549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55549K00FHEB CMF549KHFCT-ND
Product Name RES 549K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R515JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers