Vishay Intertechnology, Inc. Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole CMF55549K00FHBF

Description
Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole - CMF55549K00FHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole
CMF55549K00FHBF
Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole CMF55549K00FHBF
Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole

Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - CMF55549K00FHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55549K00FHBF-ND
Through Hole Resistors CMF55549K00FHBF-ND
549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

549 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 549K 1% T-2 B14 Vishay - 68P9531 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 549K 1% T-2 B14 Vishay
68P9531
Cmf-55 549K 1% T-2 B14 Vishay 68P9531
CMF-55 549K 1% T-2 B14

CMF-55 549K 1% T-2 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55549K00FHBF CMF55549K00FHBF-ND 68P9531
Product Name Res Metal Film 549K Ohm 1% 1/10W|1/8W|1/4W|1/2W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Cmf-55 549K 1% T-2 B14 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 2 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1690 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details