Vishay Intertechnology, Inc. RES 548.9K OHM 1/2W 0.1% AXIAL CMF55548K90BEBF

Description
RES 548.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet
Description
RES 548.9Kohm 1/2W 0.1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 548.9K OHM 1/2W 0.1% AXIAL - CMF55548K90BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 548.9K OHM 1/2W 0.1% AXIAL
CMF55548K90BEBF
RES 548.9K OHM 1/2W 0.1% AXIAL CMF55548K90BEBF
RES 548.9Kohm 1/2W 0.1% AXIAL

RES 548.9Kohm 1/2W 0.1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55548K90BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55548K90BEBF-ND
Through Hole Resistors CMF55548K90BEBF-ND
548.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

548.9 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF55548K90BEBF CMF55548K90BEBF-ND
Product Name RES 548.9K OHM 1/2W 0.1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 548900 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614910-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22100 ohms
View Details
2 suppliers