Vishay Intertechnology, Inc. RES 540 OHM 1/2W 1% AXIAL CMF55540R00FKEK

Description
RES 540ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 540ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 540 OHM 1/2W 1% AXIAL - CMF55540R00FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 540 OHM 1/2W 1% AXIAL
CMF55540R00FKEK
RES 540 OHM 1/2W 1% AXIAL CMF55540R00FKEK
RES 540ohm 1/2W 1% AXIAL

RES 540ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55540R00FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55540R00FKEK-ND
Through Hole Resistors CMF55540R00FKEK-ND
540 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

540 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 540 1% T-1 Ek E3 Vishay - 48P6941 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 540 1% T-1 Ek E3 Vishay
48P6941
Cmf-55 540 1% T-1 Ek E3 Vishay 48P6941
CMF-55 540 1% T-1 EK e3

CMF-55 540 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55540R00FKEK CMF55540R00FKEK-ND 48P6941
Product Name RES 540 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 540 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 540 ohms 540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580304 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole; To-220
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details