Vishay Intertechnology, Inc. RES 540 OHM 1/2W 1% AXIAL CMF55540R00FKBF

Description
RES 540ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 540ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 540 OHM 1/2W 1% AXIAL - CMF55540R00FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 540 OHM 1/2W 1% AXIAL
CMF55540R00FKBF
RES 540 OHM 1/2W 1% AXIAL CMF55540R00FKBF
RES 540ohm 1/2W 1% AXIAL

RES 540ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF55540R00FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF55540R00FKBF-ND
Through Hole Resistors CMF55540R00FKBF-ND
540 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

540 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 540 1% T-1 B14 Vishay - 68P9525 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 540 1% T-1 B14 Vishay
68P9525
Cmf-55 540 1% T-1 B14 Vishay 68P9525
CMF-55 540 1% T-1 B14

CMF-55 540 1% T-1 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF55540R00FKBF CMF55540R00FKBF-ND 68P9525
Product Name RES 540 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 540 1% T-1 B14 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 540 ohms 540 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C220J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details