Vishay Intertechnology, Inc. RES 53.6 OHM 1/2W 1% AXIAL CMF5553R600FKR6

Description
RES 53.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6ohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/2W 1% AXIAL - CMF5553R600FKR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/2W 1% AXIAL
CMF5553R600FKR6
RES 53.6 OHM 1/2W 1% AXIAL CMF5553R600FKR6
RES 53.6ohm 1/2W 1% AXIAL

RES 53.6ohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553R600FKR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553R600FKR6-ND
Through Hole Resistors CMF5553R600FKR6-ND
53.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 53.6 1% T-1 Re6 Vishay - 68P9461 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53.6 1% T-1 Re6 Vishay
68P9461
Cmf-55 53.6 1% T-1 Re6 Vishay 68P9461
CMF-55 53.6 1% T-1 RE6

CMF-55 53.6 1% T-1 RE6

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553R600FKR6 CMF5553R600FKR6-ND 68P9461
Product Name RES 53.6 OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 53.6 1% T-1 Re6 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C8R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details