Vishay Intertechnology, Inc. Through Hole Resistors CMF5553R600FKEK

Description
53.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5553R600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553R600FKEK-ND
Through Hole Resistors CMF5553R600FKEK-ND
53.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5553R600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5553R600FKEK
Metal Film Resistors - CMF5553R600FKEK
Metal Film Resistors - Through Hole CMF-55 53.6 1% T-1 EK e3

Metal Film Resistors - Through Hole CMF-55 53.6 1% T-1 EK e3

Supplier's Site
Cmf-55 53.6 1% T-1 Ek E3 Vishay - 34R9929 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53.6 1% T-1 Ek E3 Vishay
34R9929
Cmf-55 53.6 1% T-1 Ek E3 Vishay 34R9929
CMF-55 53.6 1% T-1 EK e3

CMF-55 53.6 1% T-1 EK e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553R600FKEK-ND CMF5553R600FKEK 34R9929
Product Name Through Hole Resistors Metal Film Resistors - Cmf-55 53.6 1% T-1 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details