Vishay Intertechnology, Inc. Through Hole Resistors CMF5553R600DHR6

Description
53.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5553R600DHR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553R600DHR6-ND
Through Hole Resistors CMF5553R600DHR6-ND
53.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 53.6 OHM 1/2W .5% AXIAL - CMF5553R600DHR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/2W .5% AXIAL
CMF5553R600DHR6
RES 53.6 OHM 1/2W .5% AXIAL CMF5553R600DHR6
RES 53.6ohm 1/2W .5% AXIAL

RES 53.6ohm 1/2W .5% AXIAL

Supplier's Site
Cmf-55 53.6 .5% T-2 Re6 Vishay - 68P9459 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53.6 .5% T-2 Re6 Vishay
68P9459
Cmf-55 53.6 .5% T-2 Re6 Vishay 68P9459
CMF-55 53.6 .5% T-2 RE6

CMF-55 53.6 .5% T-2 RE6

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553R600DHR6-ND CMF5553R600DHR6 68P9459
Product Name Through Hole Resistors RES 53.6 OHM 1/2W .5% AXIAL Cmf-55 53.6 .5% T-2 Re6 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53.6 ohms 53.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers