Metal Film Resistors - Through Hole
53 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
CMF-55 53 .5% T-2 EK e3
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CMF5553R000DHEK | CMF5553R000DHEK-ND | 68P9454 |
| Product Name | Metal Film Resistors - | Through Hole Resistors | Cmf-55 53 .5% T-2 Ek E3 Vishay |
| Technology / Construction | MetalFilm | MetalFilm | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Resistance Range | 53 ohms |