Vishay Intertechnology, Inc. RES 53 OHM 1/2W .5% AXIAL CMF5553R000DEBF

Description
RES 53ohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 53ohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53 OHM 1/2W .5% AXIAL - CMF5553R000DEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53 OHM 1/2W .5% AXIAL
CMF5553R000DEBF
RES 53 OHM 1/2W .5% AXIAL CMF5553R000DEBF
RES 53ohm 1/2W .5% AXIAL

RES 53ohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553R000DEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553R000DEBF-ND
Through Hole Resistors CMF5553R000DEBF-ND
53 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53 Ohms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5553R000DEBF CMF5553R000DEBF-ND
Product Name RES 53 OHM 1/2W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53 ohms 53 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614960-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.13 ohms
View Details
2 suppliers