Vishay Intertechnology, Inc. Through Hole Resistors CMF5553R000BEBF

Description
53 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5553R000BEBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553R000BEBF-ND
Through Hole Resistors CMF5553R000BEBF-ND
53 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53 Ohms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 53 OHM 1/2W .1% AXIAL - CMF5553R000BEBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53 OHM 1/2W .1% AXIAL
CMF5553R000BEBF
RES 53 OHM 1/2W .1% AXIAL CMF5553R000BEBF
RES 53ohm 1/2W .1% AXIAL

RES 53ohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55 53 .1% T-9 B14 Vishay - 68P9452 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53 .1% T-9 B14 Vishay
68P9452
Cmf-55 53 .1% T-9 B14 Vishay 68P9452
CMF-55 53 .1% T-9 B14

CMF-55 53 .1% T-9 B14

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553R000BEBF-ND CMF5553R000BEBF 68P9452
Product Name Through Hole Resistors RES 53 OHM 1/2W .1% AXIAL Cmf-55 53 .1% T-9 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 53 ohms 53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445511 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers