Vishay Intertechnology, Inc. RES 53.6K OHM 1/2W 1% AXIAL CMF5553K600FKEK

Description
RES 53.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/2W 1% AXIAL - CMF5553K600FKEK - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W 1% AXIAL
CMF5553K600FKEK
RES 53.6K OHM 1/2W 1% AXIAL CMF5553K600FKEK
RES 53.6Kohm 1/2W 1% AXIAL

RES 53.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553K600FKEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600FKEK-ND
Through Hole Resistors CMF5553K600FKEK-ND
53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 53.6K 1% T-1 Ek E3 Vishay - 48P6932 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53.6K 1% T-1 Ek E3 Vishay
48P6932
Cmf-55 53.6K 1% T-1 Ek E3 Vishay 48P6932
CMF-55 53.6K 1% T-1 EK e3

CMF-55 53.6K 1% T-1 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K600FKEK CMF5553K600FKEK-ND 48P6932
Product Name RES 53.6K OHM 1/2W 1% AXIAL Through Hole Resistors Cmf-55 53.6K 1% T-1 Ek E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details