Vishay Intertechnology, Inc. RES 53.6K OHM 1/2W 1% AXIAL CMF5553K600FKBF

Description
RES 53.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/2W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/2W 1% AXIAL - CMF5553K600FKBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W 1% AXIAL
CMF5553K600FKBF
RES 53.6K OHM 1/2W 1% AXIAL CMF5553K600FKBF
RES 53.6Kohm 1/2W 1% AXIAL

RES 53.6Kohm 1/2W 1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553K600FKBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600FKBF-ND
Through Hole Resistors CMF5553K600FKBF-ND
53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,536Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay - 41C6350 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
41C6350
Resistor,metal Film,536Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay 41C6350
Resistor,Metal Film,536KOhms,250WV, 1+/-% Tol,-100,100ppm-TC

Resistor,Metal Film,536KOhms,250WV,1+/-% Tol,-100,100ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K600FKBF CMF5553K600FKBF-ND 41C6350
Product Name RES 53.6K OHM 1/2W 1% AXIAL Through Hole Resistors Resistor,metal Film,536Kohms,250Wv,1+/-% Tol,-100,100Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R563JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details