Vishay Intertechnology, Inc. RES 53.6K OHM 1% 50PPM 1/2W CMF5553K600FHEB

Description
RES 53.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet
Description
RES 53.6Kohm 1% 50PPM 1/2W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1% 50PPM 1/2W - CMF5553K600FHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1% 50PPM 1/2W
CMF5553K600FHEB
RES 53.6K OHM 1% 50PPM 1/2W CMF5553K600FHEB
RES 53.6Kohm 1% 50PPM 1/2W

RES 53.6Kohm 1% 50PPM 1/2W

Supplier's Site
Through Hole Resistors - 541-CMF5553K600FHEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5553K600FHEBCT-ND
Through Hole Resistors 541-CMF5553K600FHEBCT-ND
53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-CMF5553K600FHEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CMF5553K600FHEBTR-ND
Through Hole Resistors 541-CMF5553K600FHEBTR-ND
53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5553K600FHEB 541-CMF5553K600FHEBCT-ND
Product Name RES 53.6K OHM 1% 50PPM 1/2W Through Hole Resistors
Resistance Range 53600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363284 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details