Vishay Intertechnology, Inc. RES 53.6K OHM 1/2W .5% AXIAL CMF5553K600DHEB

Description
RES 53.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/2W .5% AXIAL - CMF5553K600DHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W .5% AXIAL
CMF5553K600DHEB
RES 53.6K OHM 1/2W .5% AXIAL CMF5553K600DHEB
RES 53.6Kohm 1/2W .5% AXIAL

RES 53.6Kohm 1/2W .5% AXIAL

Supplier's Site
2W Resistor - 53-CMF5553K600DHEB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 53.6K OHM 1/2W .5% AXIAL Product overview: CMF5553K600DHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5553K600DHEB can be used for catalog matching and distributor lookup.

RES 53.6K OHM 1/2W .5% AXIAL Product overview: CMF5553K600DHEB from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5553K600DHEB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF5553K600DHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600DHEB-ND
Through Hole Resistors CMF5553K600DHEB-ND
53.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1153407-CMF5553K600DHEB
Resistors - Through Hole Resistors 1153407-CMF5553K600DHEB
Win Source Part Number: 1153407-CMF5553K600D HEB Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Tape & Reel (TR) Standard Package: 1,000 Tolerance: ±0.5% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 53.6 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF55

Win Source Part Number: 1153407-CMF5553K600DHEB
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Tape & Reel (TR)
Standard Package: 1,000
Tolerance: ±0.5%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 53.6 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF55

Buy Now Datasheet
Cmf-55 53.6K .5% T-2 Eb E3 Vishay - 68P9444 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53.6K .5% T-2 Eb E3 Vishay
68P9444
Cmf-55 53.6K .5% T-2 Eb E3 Vishay 68P9444
CMF-55 53.6K .5% T-2 EB e3

CMF-55 53.6K .5% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CMF5553K600DHEB 53-CMF5553K600DHEB CMF5553K600DHEB-ND 1153407-CMF5553K600DHEB 68P9444
Product Name RES 53.6K OHM 1/2W .5% AXIAL 2W Resistor Through Hole Resistors Resistors - Through Hole Resistors Cmf-55 53.6K .5% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms 53600 ohms 53600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts 0.5000 watts
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details