Vishay Intertechnology, Inc. RES 53.6K OHM 1/2W .5% AXIAL CMF5553K600DHBF

Description
RES 53.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/2W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/2W .5% AXIAL - CMF5553K600DHBF - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W .5% AXIAL
CMF5553K600DHBF
RES 53.6K OHM 1/2W .5% AXIAL CMF5553K600DHBF
RES 53.6Kohm 1/2W .5% AXIAL

RES 53.6Kohm 1/2W .5% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553K600DHBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600DHBF-ND
Through Hole Resistors CMF5553K600DHBF-ND
53.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.5% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,53.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay - 41C6340 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,53.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
41C6340
Resistor,metal Film,53.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay 41C6340
Resistor,Metal Film,53.6KOhms,250WV ,.5+/-% Tol,-50,50ppm-TC

Resistor,Metal Film,53.6KOhms,250WV,.5+/-% Tol,-50,50ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K600DHBF CMF5553K600DHBF-ND 41C6340
Product Name RES 53.6K OHM 1/2W .5% AXIAL Through Hole Resistors Resistor,metal Film,53.6Kohms,250Wv,.5+/-% Tol,-50,50Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details