Vishay Intertechnology, Inc. Metal Film Resistors - CMF5553K600BERE70

Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - CMF5553K600BERE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5553K600BERE70
Metal Film Resistors - CMF5553K600BERE70
Metal Film Resistors - Through Hole

Metal Film Resistors - Through Hole

Supplier's Site
Through Hole Resistors - CMF5553K600BERE70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600BERE70-ND
Through Hole Resistors CMF5553K600BERE70-ND
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf55, 53.6 Kohm, +/0.1 Percent, 25 Ppm Vishay - 41C6330 - Newark, An Avnet Company
Chicago, IL, United States
Cmf55, 53.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
41C6330
Cmf55, 53.6 Kohm, +/0.1 Percent, 25 Ppm Vishay 41C6330
CMF55, 53.6 kOhm, +/- 0.1 Percent, 25 ppm

CMF55, 53.6 kOhm, +/- 0.1 Percent, 25 ppm

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K600BERE70 CMF5553K600BERE70-ND 41C6330
Product Name Metal Film Resistors - Through Hole Resistors Cmf55, 53.6 Kohm, +/0.1 Percent, 25 Ppm Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Configuration Single Resistor Single Resistor
Category / Application General Use
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details