Vishay Intertechnology, Inc. Through Hole Resistors CMF5553K600BER670

Description
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5553K600BER670-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600BER670-ND
Through Hole Resistors CMF5553K600BER670-ND
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 53.6K OHM 1/2W .1% AXIAL - CMF5553K600BER670 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W .1% AXIAL
CMF5553K600BER670
RES 53.6K OHM 1/2W .1% AXIAL CMF5553K600BER670
RES 53.6Kohm 1/2W .1% AXIAL

RES 53.6Kohm 1/2W .1% AXIAL

Supplier's Site
Resistor,metal Film,536Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay - 41C6331 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,536Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
41C6331
Resistor,metal Film,536Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay 41C6331
Resistor,Metal Film,536KOhms,250WV, .1+/-% Tol,-25,25ppm-TC

Resistor,Metal Film,536KOhms,250WV,.1+/-% Tol,-25,25ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K600BER670-ND CMF5553K600BER670 41C6331
Product Name Through Hole Resistors RES 53.6K OHM 1/2W .1% AXIAL Resistor,metal Film,536Kohms,250Wv,.1+/-% Tol,-25,25Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details