Vishay Intertechnology, Inc. RES 53.6K OHM 1/2W .1% AXIAL CMF5553K600BEEB70

Description
RES 53.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/2W .1% AXIAL - CMF5553K600BEEB70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W .1% AXIAL
CMF5553K600BEEB70
RES 53.6K OHM 1/2W .1% AXIAL CMF5553K600BEEB70
RES 53.6Kohm 1/2W .1% AXIAL

RES 53.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553K600BEEB70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600BEEB70-ND
Through Hole Resistors CMF5553K600BEEB70-ND
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55-70 53.6K .1% T-9 Eb E3 Vishay - 68P9439 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 53.6K .1% T-9 Eb E3 Vishay
68P9439
Cmf-55-70 53.6K .1% T-9 Eb E3 Vishay 68P9439
CMF-55-70 53.6K .1% T-9 EB e3

CMF-55-70 53.6K .1% T-9 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K600BEEB70 CMF5553K600BEEB70-ND 68P9439
Product Name RES 53.6K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55-70 53.6K .1% T-9 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Resistors - 1445503 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details