Vishay Intertechnology, Inc. Through Hole Resistors CMF5553K600BEEA70

Description
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CMF5553K600BEEA70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600BEEA70-ND
Through Hole Resistors CMF5553K600BEEA70-ND
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 53.6K OHM 1/2W .1% AXIAL - CMF5553K600BEEA70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W .1% AXIAL
CMF5553K600BEEA70
RES 53.6K OHM 1/2W .1% AXIAL CMF5553K600BEEA70
RES 53.6Kohm 1/2W .1% AXIAL

RES 53.6Kohm 1/2W .1% AXIAL

Supplier's Site
Cmf-55-70 53.6K .1% T-9 Ea E3 Vishay - 68P9438 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55-70 53.6K .1% T-9 Ea E3 Vishay
68P9438
Cmf-55-70 53.6K .1% T-9 Ea E3 Vishay 68P9438
CMF-55-70 53.6K .1% T-9 EA e3

CMF-55-70 53.6K .1% T-9 EA e3

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K600BEEA70-ND CMF5553K600BEEA70 68P9438
Product Name Through Hole Resistors RES 53.6K OHM 1/2W .1% AXIAL Cmf-55-70 53.6K .1% T-9 Ea E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 475 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details