Vishay Intertechnology, Inc. RES 53.6K OHM 1/2W .1% AXIAL CMF5553K600BEEA

Description
RES 53.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 53.6Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6K OHM 1/2W .1% AXIAL - CMF5553K600BEEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6K OHM 1/2W .1% AXIAL
CMF5553K600BEEA
RES 53.6K OHM 1/2W .1% AXIAL CMF5553K600BEEA
RES 53.6Kohm 1/2W .1% AXIAL

RES 53.6Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553K600BEEA-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K600BEEA-ND
Through Hole Resistors CMF5553K600BEEA-ND
53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.6 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CMF5553K600BEEA CMF5553K600BEEA-ND
Product Name RES 53.6K OHM 1/2W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53600 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers