Vishay Intertechnology, Inc. Resistors - Through Hole Resistors CMF5553K590BHEK

Description
Win Source Part Number: 1078564-CMF5553K590B HEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 53.59 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): RN55C4992BB14; RN55C4992BRE6; RN55C5232BB14; RN55C5002BB14; CMF5549K900BHEB; RN60C4992BB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF55
Request a Quote Datasheet
Description
Win Source Part Number: 1078564-CMF5553K590B HEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 53.59 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): RN55C4992BB14; RN55C4992BRE6; RN55C5232BB14; RN55C5002BB14; CMF5549K900BHEB; RN60C4992BB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF55
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1078564-CMF5553K590BHEK
Resistors - Through Hole Resistors 1078564-CMF5553K590BHEK
Win Source Part Number: 1078564-CMF5553K590B HEK Category: Resistors>Through Hole Resistors Series: CMF Features: Flame Retardant Coating, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.5W, 1/2W Composition: Metal Film Number of Terminations: 2 Resistance: 53.59 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -55°C ~ 175°C Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm) Alternative Parts (Cross-Reference): RN55C4992BB14; RN55C4992BRE6; RN55C5232BB14; RN55C5002BB14; CMF5549K900BHEB; RN60C4992BB14; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Base Product Number: CMF55

Win Source Part Number: 1078564-CMF5553K590BHEK
Category: Resistors>Through Hole Resistors
Series: CMF
Features: Flame Retardant Coating, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.5W, 1/2W
Composition: Metal Film
Number of Terminations: 2
Resistance: 53.59 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -55°C ~ 175°C
Dimension: 0.090" Dia x 0.240" L (2.29mm x 6.10mm)
Alternative Parts (Cross-Reference): RN55C4992BB14; RN55C4992BRE6; RN55C5232BB14; RN55C5002BB14; CMF5549K900BHEB; RN60C4992BB14;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Base Product Number: CMF55

Buy Now Datasheet
2W Resistor - 53-CMF5553K590BHEK - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
RES 53.59K OHM 1/2W 0.1% AXIAL Product overview: CMF5553K590BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5553K590BHEK can be used for catalog matching and distributor lookup.

RES 53.59K OHM 1/2W 0.1% AXIAL Product overview: CMF5553K590BHEK from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CMF5553K590BHEK can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - CMF5553K590BHEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K590BHEK-ND
Through Hole Resistors CMF5553K590BHEK-ND
53.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53.59 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors - - CMF5553K590BHEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
CMF5553K590BHEK
Metal Film Resistors - CMF5553K590BHEK
Metal Film Resistors - Through Hole CMF-55 53.59K .1% T-2 EK e3

Metal Film Resistors - Through Hole CMF-55 53.59K .1% T-2 EK e3

Supplier's Site
Cmf-55 53.59K .1% T-2 Ek E3 Vishay - 68P9437 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53.59K .1% T-2 Ek E3 Vishay
68P9437
Cmf-55 53.59K .1% T-2 Ek E3 Vishay 68P9437
CMF-55 53.59K .1% T-2 EK e3

CMF-55 53.59K .1% T-2 EK e3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1078564-CMF5553K590BHEK 53-CMF5553K590BHEK CMF5553K590BHEK-ND CMF5553K590BHEK 68P9437
Product Name Resistors - Through Hole Resistors 2W Resistor Through Hole Resistors Metal Film Resistors - Cmf-55 53.59K .1% T-2 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Resistance Range 53590 ohms 53590 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.5000 watts 0.6000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details