Vishay Intertechnology, Inc. RES 53K OHM 1/2W .1% AXIAL CMF5553K000BHEB

Description
RES 53Kohm 1/2W .1% AXIAL
Request a Quote Datasheet
Description
RES 53Kohm 1/2W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53K OHM 1/2W .1% AXIAL - CMF5553K000BHEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53K OHM 1/2W .1% AXIAL
CMF5553K000BHEB
RES 53K OHM 1/2W .1% AXIAL CMF5553K000BHEB
RES 53Kohm 1/2W .1% AXIAL

RES 53Kohm 1/2W .1% AXIAL

Supplier's Site
Through Hole Resistors - CMF5553K000BHEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CMF5553K000BHEB-ND
Through Hole Resistors CMF5553K000BHEB-ND
53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

53 kOhms ±0.1% 0.5W, 1/2W Through Hole Resistor Axial Flame Retardant Coating, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Cmf-55 53K .1% T-2 Eb E3 Vishay - 68P9431 - Newark, An Avnet Company
Chicago, IL, United States
Cmf-55 53K .1% T-2 Eb E3 Vishay
68P9431
Cmf-55 53K .1% T-2 Eb E3 Vishay 68P9431
CMF-55 53K .1% T-2 EB e3

CMF-55 53K .1% T-2 EB e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CMF5553K000BHEB CMF5553K000BHEB-ND 68P9431
Product Name RES 53K OHM 1/2W .1% AXIAL Through Hole Resistors Cmf-55 53K .1% T-2 Eb E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 53000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 2 watts 0.6000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614351-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1370 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details